AD620ARZ-REEL7 alternative parts: MAX9919FASA
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OPAMP INSTR 1MHZ 8SOIC | Current Sense Amplifiers Neg 20V-75V Uni-/Bi Directional CSAmp |
Lifecycle Status: | PRODUCTION (Last Updated: 3 months ago) | - |
Factory Lead Time: | 8 Weeks | 6 Weeks |
Contact Plating: | Tin | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) Exposed Pad |
Number of Pins: | 8 | 8 |
Number of Elements: | 1 | - |
Operating Temperature: | -40°C~85°C | -40°C~125°C |
Packaging: | Tape & Reel (TR) | Tube |
JESD-609 Code: | e3 | - |
Pbfree Code: | no | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Resistance: | 10GOhm | - |
Max Power Dissipation: | 650mW | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | - |
Number of Functions: | 1 | 1 |
Supply Voltage: | 15V | 5V |
Time@Peak Reflow Temperature-Max (s): | 30 | - |
Base Part Number: | AD620 | MAX9919 |
Pin Count: | 8 | 8 |
Operating Supply Voltage: | 18V | - |
Operating Supply Current: | 1.3mA | 1mA |
Nominal Supply Current: | 900μA | 1mA |
Power Dissipation: | 650mW | - |
Slew Rate: | 1.2V/μs | 0.9V/μs |
Amplifier Type: | Instrumentation | Current Sense |
Common Mode Rejection Ratio: | 93 dB | 96 dB |
Current - Input Bias: | 500pA | 175μA |
Voltage - Supply, Single/Dual (±): | 4.6V~36V ±2.3V~18V | 4.5V~5.5V |
Output Current per Channel: | 18mA | - |
Input Offset Voltage (Vos): | 30mV | 400μV |
Neg Supply Voltage-Nom (Vsup): | -15V | - |
Average Bias Current-Max (IIB): | 0.0025μA | 250μA |
Power Supply Rejection Ratio (PSRR): | 140dB | - |
Voltage - Input Offset: | 30μV | - |
-3db Bandwidth: | 1MHz | - |
Dual Supply Voltage: | 15V | - |
Voltage Gain-Min: | 1 | - |
Voltage Gain-Nom: | 10 | - |
Non-linearity-Max: | 0.004% | - |
Length: | 4.9mm | 4.98mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | - |
Surface Mount: | - | YES |
Published: | - | 2012 |
Output Type: | - | Rail-to-Rail |
Number of Circuits: | - | 1 |
Max Supply Current: | - | 2.2mA |
Bandwidth: | - | 250 kHz |
Supply Voltage Limit-Max: | - | 6V |
Height: | - | 1.58mm |
Width: | - | 3.99mm |
REACH SVHC: | - | Unknown |

AD620ARZ-REEL7
(In Stock: 120)
Analog Devices Inc.United States